Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TX810IRHHT TX810IRHHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275118-TX810IRHHT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Diode Bridge, Programmable Bias Current Package: 36-VFQFN Exposed Pad Applications: Ultrasound Operating Supply Voltage: 2.5 V ~ 5 V Switch Circuit: SPST -3db Bandwidth: 140MHz Number of Channels: 8 Family Name: TX810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (6x6) On-State Resistance (Maximum): 30 Ohm (Typ) Dual Voltage Supply: ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): TX810IRHHR; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275118-TX810IRHHT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Diode Bridge, Programmable Bias Current Package: 36-VFQFN Exposed Pad Applications: Ultrasound Operating Supply Voltage: 2.5 V ~ 5 V Switch Circuit: SPST -3db Bandwidth: 140MHz Number of Channels: 8 Family Name: TX810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (6x6) On-State Resistance (Maximum): 30 Ohm (Typ) Dual Voltage Supply: ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): TX810IRHHR; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TX810IRHHT - 1275118-TX810IRHHT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TX810IRHHT
1275118-TX810IRHHT
Interface - Interface - Analog Switches - Special Purpose - TX810IRHHT 1275118-TX810IRHHT
Manufacturer: Texas Instruments Win Source Part Number: 1275118-TX810IRHHT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Diode Bridge, Programmable Bias Current Package: 36-VFQFN Exposed Pad Applications: Ultrasound Operating Supply Voltage: 2.5 V ~ 5 V Switch Circuit: SPST -3db Bandwidth: 140MHz Number of Channels: 8 Family Name: TX810 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (6x6) On-State Resistance (Maximum): 30 Ohm (Typ) Dual Voltage Supply: ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): TX810IRHHR; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275118-TX810IRHHT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Diode Bridge, Programmable Bias Current
Package: 36-VFQFN Exposed Pad
Applications: Ultrasound
Operating Supply Voltage: 2.5 V ~ 5 V
Switch Circuit: SPST
-3db Bandwidth: 140MHz
Number of Channels: 8
Family Name: TX810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-VQFN (6x6)
On-State Resistance (Maximum): 30 Ohm (Typ)
Dual Voltage Supply: ±2.5 V ~ 5 V
Alternative Parts (Cross-Reference): TX810IRHHR;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TX810IRHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TX810IRHHT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TX810IRHHT
IC SWITCH 8CH PROG 36VQFN

IC SWITCH 8CH PROG 36VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1275118-TX810IRHHT TX810IRHHT
Product Name Interface - Interface - Analog Switches - Special Purpose - TX810IRHHT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 2.5 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details