The TUSB8041IRGCR is a four-port USB 3.0 hub controller designed for applications requiring high-speed data transfer and connectivity. It features multi-transaction translators, allowing simultaneous SuperSpeed USB and high-speed/full-spee
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN -40 to 85
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1274999-TUSB8041IRGC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Operating Supply Voltage: 1.1V, 3.3V
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Family Name: TUSB8041
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): TUSB8041IPAPQ1; TUSB8041IPAPRQ1; TUSB8041IRGCT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC HUB CONTROLLER USB 64VQFN
USB Interface IC TUSB8041 Four-Port USB 3.0 Hub
IC HUB CONTROLLER USB 64VQFN
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
IC HUB CONTROLLER USB 64VQFN
集线器 QFN-64-EP(9x9) USB ICs ROHS
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8041IRGCR | 296-41027-2-ND | 1274999-TUSB8041IRGCR | TUSB8041IRGCR | TUSB8041IRGCR | TUSB8041IRGCR | TUSB8041IRGCR | TUSB8041IRGCR | TUSB8041IRGCR |
| Product Name | TUSB8041 TUSB8041 Four-Port USB 3.0 Hub | Controllers | Interface - Interface - Controllers - TUSB8041IRGCR | Interface - Controllers | USB Interface IC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs |
| Technology | USB | USB; I2C; SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; USB | USB | ||
| Device Type | TUSB8041 TUSB8041 Four-Port USB 3.0 Hub | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |