Win Source Part Number: 984870-TUSB4020BIPHP
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-TUSB4020BIPHPRQ
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
IC USB 2.0 2PORT HUB IND 48HTQFP
IC USB 2.0 2PORT HUB IND 48HTQFP
USB Interface IC Two-Port USB 2.0 Hub 48-HTQFP -40 to 85
IC USB 2.0 2PORT HUB IND 48HTQFP
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 984870-TUSB4020BIPHPRQ1 | 296-43165-2-ND | TUSB4020BIPHPRQ1 | TUSB4020BIPHPRQ1 | TUSB4020BIPHPRQ1 | TUSB4020BIPHPRQ1 | TUSB4020BIPHPRQ1 | TUSB4020BIPHPRQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | CardBus Controller | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | |||
| Supply Voltage | 3.3V; Other; 1.1V, 3.3V | 3.3V; Other | Other; 1.1V, 3.3V | 3.3V; Other; 1.1V, 3.3V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |