Manufacturer: Texas Instruments
Win Source Part Number: 807387-TUSB321AIRWBR
Packaging: Reel
Mounting Style: Surface Mount
Applications: USB
Supplier Device Package: 12-X2QFN (1.6x1.6)
Manufacturer Package: 12-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
USB PORT CONTROLLER, TYPE-C, X2QFN-12; USB IC Type:USB Type-C Configuration Channel Logic and Port Control; USB Standard:USB 1.0, 1.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:X2QFN; No. of Pins:12Pins; RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC USB Type-C CC Logic and Port Control
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 807387-TUSB321AIRWBR | TUSB321AIRWBR | TUSB321AIRWBR | TUSB321AIRWBR | 27AJ0883 | TUSB321AIRWBR | TUSB321AIRWBR |
| Product Name | Interface - Interface - Specialized - TUSB321AIRWBR | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Usb Port Controller, Type-C, X2Qfn-12; Usb Ic Type Texas Instruments | Interface - Specialized | USB Interface IC |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | 5V | |
| Features | RoHS | RoHS | RoHS | ||||
| Package Type | 12-XFQFN | 12-XFQFN | X2QFN | 12-XFQFN | X2QFN-12 | ||
| Device Type | Sensor Interface | Sensor Interface |