Audio Interface I²C, Serial 120-BGA Microstar Junior (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 798572-TWL6040A2ZQZ
Packaging: Tray
Type: Audio
Operating Temperature Range: -30°C ~ 85°C
Package: 120-VFBGA
Mounting: SMD
Operating Supply Voltage: 2.1V
Data Interface: I2C, Serial
Voltage - Supply, Digital: 1.8V
Number of ADCs / DACs: 2 / 4
Sigma Delta: No
Family Name: TWL6040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-BGA Microstar Junior (6x6)
Alternative Parts (Cross-Reference): TWL6040A2ZQZR;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
8-Channel High Quality Low-Power Audio Codec For Portable Applications 120-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TWL6040A2ZQZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6040A2ZQZ can be used for catalog matching and distributor lookup.
Audio Interface I²C, Serial 120-BGA Microstar Junior (6x6)
Interface - CODECs 8CH HI QUALITY LO- PWR AUDIO CODEC
IC AUDIO CODEC 8CH LP 120BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-32782-ND | 798572-TWL6040A2ZQZ | 716-TWL6040A2ZQZ | TWL6040A2ZQZ | TWL6040A2ZQZ | TWL6040A2ZQZ |
| Product Name | CODECS | Interface - Interface - CODECs - TWL6040A2ZQZ | Low-Power BGA Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Technology | I2C; Serial-2 Wire | |||||
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Audio | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -40 C (-40 F) | -30 to 85 C (-22 to 185 F) | -40 to 85 C (-40 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | 120-VFBGA | BGA | BGA; 120-VFBGA | BGA-Microstar-Junior-120 | 120-VFBGA |