Texas Instruments Integrated Circuits (ICs) - Interface - Specialized TUSB217AIRWBR

Description
Win Source Part Number: 1127459-TUSB217AIRWB R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Cell Phones, Desktop, Laptops, Tablet Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB 2.0 Voltage - Supply: 2.3V ~ 6.5V Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TUSB217AIRWBRDKR ,296-TUSB217AIRWBRCT ,296-TUSB217AIRWBRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1127459-TUSB217AIRWB R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Cell Phones, Desktop, Laptops, Tablet Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB 2.0 Voltage - Supply: 2.3V ~ 6.5V Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TUSB217AIRWBRDKR ,296-TUSB217AIRWBRCT ,296-TUSB217AIRWBRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1127459-TUSB217AIRWBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1127459-TUSB217AIRWBR
Integrated Circuits (ICs) - Interface - Specialized 1127459-TUSB217AIRWBR
Win Source Part Number: 1127459-TUSB217AIRWB R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Cell Phones, Desktop, Laptops, Tablet Standard Package: 3,000 Mounting: SMD (SMT) Interface: USB 2.0 Voltage - Supply: 2.3V ~ 6.5V Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TUSB217AIRWBRDKR ,296-TUSB217AIRWBRCT ,296-TUSB217AIRWBRTR

Win Source Part Number: 1127459-TUSB217AIRWBR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Cell Phones, Desktop, Laptops, Tablet
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: USB 2.0
Voltage - Supply: 2.3V ~ 6.5V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB217AIRWBRDKR,296-TUSB217AIRWBRCT,296-TUSB217AIRWBRTR

Buy Now
Specialized - TUSB217AIRWBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TUSB217AIRWBR
Specialized TUSB217AIRWBR
Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)

Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TUSB217AIRWBR
Integrated Circuits (ICs) - Interface - Specialized TUSB217AIRWBR
USB 2.0 HIGH-SPEED SIGNAL CONDIT

USB 2.0 HIGH-SPEED SIGNAL CONDIT

Supplier's Site
Interface - Specialized - TUSB217AIRWBR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TUSB217AIRWBR
Interface - Specialized TUSB217AIRWBR
USB 2.0 HIGH-SPEED SIGNAL CONDIT

USB 2.0 HIGH-SPEED SIGNAL CONDIT

Supplier's Site Datasheet
Specialized TUSB217AIRWBR
USB 2.0 HIGH-SPEED SIGNAL CONDIT

USB 2.0 HIGH-SPEED SIGNAL CONDIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1127459-TUSB217AIRWBR TUSB217AIRWBR TUSB217AIRWBR TUSB217AIRWBR TUSB217AIRWBR
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899607 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details