Manufacturer: Texas Instruments
Win Source Part Number: 937883-TUSB213QRGYRQ
Series: Automotive, AEC-Q100
Features: Signal Processing Interface 14-VQFN (3.5x3.5)
Package: Reel - TR
Package: 14-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TUSB213
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52176-2, 296-52176-1, TUSB213QRGYRQ1-ND, 296-52176-6
IC INTERFACE SPECIALIZED 14VQFN
USB Interface IC Autom USB 2.0 High Speed Signal Condit
IC INTERFACE SPECIALIZED 14VQFN
Signal Processing Interface 14-VQFN (3.5x3.5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937883-TUSB213QRGYRQ1 | TUSB213QRGYRQ1 | TUSB213QRGYRQ1 | TUSB213QRGYRQ1 | TUSB213QRGYRQ1 | TUSB213QRGYRQ1 |
| Product Name | Interface - Interface - Specialized - TUSB213QRGYRQ1 | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Package Type | 14-VQFN (3.5x3.5) | VQFN-14 | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | ||
| Supply Voltage | Other | 5V | Other; 4.4V ~ 5.5V |