4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 035435-TUSB2046BVFRG
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
USB Interface IC 4-Port Full-Speed Hub
IC HUB CONTROLLER USB 32LQFP
IC HUB CONTROLLER USB 32LQFP
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2046BVFRG4 | 296-35962-2-ND | 035435-TUSB2046BVFRG4 | TUSB2046BVFRG4 | TUSB2046BVFRG4 | TUSB2046BVFRG4 | TUSB2046BVFRG4 |
| Product Name | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Controllers | Interface - Interface - Controllers - TUSB2046BVFRG4 | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |