2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP -40 to 85
IC INTFACE SPECIALIZED 64HTQFP
USB Interface IC 2nd Gen SuperSpd USB 3.0 to ATA Brdg
IC INTFACE SPECIALIZED 64HTQFP
IC INTFACE SPECIALIZED 64HTQFP
HDD, CD, DVD Drive Interface 64-HTQFP (7x7)
USB 3.0 TO SATA BRIDGE, HTQFP-64; Bridge Type:USB 3.0 to SATA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
| Texas Instruments | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB9261IPVP | TUSB9261IPVP | TUSB9261IPVP | TUSB9261IPVP | TUSB9261IPVP | TUSB9261IPVP | 29AH8297 |
| Product Name | TUSB9261 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge | Specialized | USB Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Usb 3.0 To Sata Bridge, Htqfp-64; Bridge Type Texas Instruments |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | ||
| Device Type | TUSB9261 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |