Texas Instruments Standard Linear and Logic Controllers TUSB4041IPAPR

Description
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-43143-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43143-2-ND
Controllers 296-43143-2-ND
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers - 296-43143-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43143-1-ND
Controllers 296-43143-1-ND
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers - 296-43143-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-43143-6-ND
Controllers 296-43143-6-ND
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB4041IPAPR - 805912-TUSB4041IPAPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB4041IPAPR
805912-TUSB4041IPAPR
Interface - Interface - Controllers - TUSB4041IPAPR 805912-TUSB4041IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 805912-TUSB4041IPAPR Packaging: Reel Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.1V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 805912-TUSB4041IPAPR
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V, 3.3V

Buy Now
Controllers TUSB4041IPAPR
IC USB 2.0 4PORT HUB 64HTQFP

IC USB 2.0 4PORT HUB 64HTQFP

Supplier's Site
Interface - Controllers - TUSB4041IPAPR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB4041IPAPR
Interface - Controllers TUSB4041IPAPR
IC USB 2.0 4PORT HUB 64HTQFP

IC USB 2.0 4PORT HUB 64HTQFP

Supplier's Site Datasheet
Usb 2.0 Hub, 480Mbps, Htqfp-64; Usb Ic Type Texas Instruments - 28AH6281 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 Hub, 480Mbps, Htqfp-64; Usb Ic Type Texas Instruments
28AH6281
Usb 2.0 Hub, 480Mbps, Htqfp-64; Usb Ic Type Texas Instruments 28AH6281
USB 2.0 HUB, 480MBPS, HTQFP-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3mV; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes

USB 2.0 HUB, 480MBPS, HTQFP-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3mV; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB4041IPAPR
USB Interface IC TUSB4041IPAPR
USB Interface IC 4-port high-speed 480-Mbps USB 2.0 hub 64-HTQFP -40 to 85

USB Interface IC 4-port high-speed 480-Mbps USB 2.0 hub 64-HTQFP -40 to 85

Buy Now Datasheet
Controllers - TUSB4041IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB4041IPAPR
Controllers TUSB4041IPAPR
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TUSB4041IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB4041IPAPR
Integrated Circuits (ICs) - Interface - Controllers TUSB4041IPAPR
IC USB 2.0 4PORT HUB 64HTQFP

IC USB 2.0 4PORT HUB 64HTQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-43143-2-ND 805912-TUSB4041IPAPR TUSB4041IPAPR TUSB4041IPAPR 28AH6281 TUSB4041IPAPR TUSB4041IPAPR TUSB4041IPAPR
Product Name Controllers Interface - Interface - Controllers - TUSB4041IPAPR Controllers Interface - Controllers Usb 2.0 Hub, 480Mbps, Htqfp-64; Usb Ic Type Texas Instruments USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; USB USB; USB USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.3V; Other; 1.1V, 3.3V Other; 1.1V~ 3.3V Other; 1.1V, 3.3V Other; 3mV 3.3V; Other; 1.1V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details