SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR -40 to 85
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1114883-TUSB7320IRKM
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Host Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC HUB CONTROLLER USB 100WQFN
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Interface IC SuperSpd USB 2Port xHCI Host Controller
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB7320IRKMT | 296-36012-6-ND | 1114883-TUSB7320IRKMT | TUSB7320IRKMT | TUSB7320IRKMT | TUSB7320IRKMT | TUSB7320IRKMT | TUSB7320IRKMT |
| Product Name | TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller | Controllers | Interface - Interface - Controllers - TUSB7320IRKMT | Interface - Controllers | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; PCI | USB; PCI; USB, PCIe | USB; PCI; USB, PCIe | USB; USB, PCIe | USB; USB | ||
| Device Type | TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |