USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-BGA MICROSTAR JUNIOR 0 to 70
USB Controller USB 2.0, OTG Parallel Interface 80-BGA MICROSTAR JUNIOR (5x5)
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA80
Manufacturer: Texas Instruments
Win Source Part Number: 1114881-TUSB6020ZQE
Packaging: Tray
Protocol: USB
Standards: USB 2.0, OTG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Purpose: Controller
Supply Voltage - Operating: 1.5V, 1.8V, 3.3V
Operating Supply Current: 78.1mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 360
USB Controller USB 2.0, OTG Parallel Interface 80-BGA MICROSTAR JUNIOR (5x5)
IC USB 2.0 DUAL-ROLE CTRLR 80BGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB6020ZQE | 296-23173-ND | TUSB6020ZQE | 1114881-TUSB6020ZQE | TUSB6020ZQE | TUSB6020ZQE |
| Product Name | TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller | Controllers | Interface - Interface - Controllers - TUSB6020ZQE | Controllers | Integrated Circuits (ICs) - Interface - Controllers | |
| Technology | USB | USB; Parallel | Parallel | USB; USB | ||
| Device Type | TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller | Line / Bus Controller | Transceiver | CardBus Controller | Sensor Interface; CardBus Controller | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |