Automotive Catalog Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85
Automotive Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85 Product overview: TUSB1106IPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1106IPWRQ1 can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1274963-TUSB1106IPWR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 3.6 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 1.5Mbps
Family Name: TUSB1106-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ISP1106DHTM; ISP1106DH,112; ISP1106DH;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
USB Interface IC AC ADV UNIV SERIAL BUS TRANSCIEVERS
IC TRANSCEIVER HALF 1/1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1106IPWRQ1 | 710-TUSB1106IPWRQ1 | TUSB1106IPWRQ1 | 1274963-TUSB1106IPWRQ1 | TUSB1106IPWRQ1 | TUSB1106IPWRQ1 |
| Product Name | TUSB1106-Q1 Automotive Catalog Advanced Universal Serial Bus Transcievers | Automotive TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106IPWRQ1 | USB Interface IC | Drivers, Receivers, Transceivers | |
| Technology | USB | USB 2.0 | ||||
| Device Type | TUSB1106-Q1 Automotive Catalog Advanced Universal Serial Bus Transcievers | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |