The TUSB2046B is a 3.3-V CMOS USB 2.0 full-speed hub with one upstream and four downstream ports, supporting full-speed and low-speed devices. It is available in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm, with operating temperatures ranging from -40 °C to 85 °C. The device requires no firmware programming, features integrated USB transceivers, and supports both bus-powered and self-powered modes. Power switching and overcurrent reporting can be configured as ganged or per-port. It operates with a 6-MHz crystal input or 48-MHz clock input and provides push-pull PWRON outputs with noise-filtered OVRCUR inputs. The part complies with the USB specification and is fully operational with any system supporting a USB stack.
4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1114866-TUSB2046BIRH
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC HUB CONTROLLER USB 32VQFN
IC HUB CONTROLLER USB 32VQFN
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2046BIRHBTG4 | TUSB2046BIRHBTG4-ND | 1114866-TUSB2046BIRHBTG4 | TUSB2046BIRHBTG4 | TUSB2046BIRHBTG4 | TUSB2046BIRHBTG4 |
| Product Name | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Controllers | Interface - Interface - Controllers - TUSB2046BIRHBTG4 | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |