Texas Instruments TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub TUSB8041IPAPQ1

Description
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub - TUSB8041IPAPQ1 - Texas Instruments
Dallas, TX, United States
TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub
TUSB8041IPAPQ1
TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub TUSB8041IPAPQ1
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85

TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1261641-TUSB8041IPAPQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261641-TUSB8041IPAPQ1
Integrated Circuits (ICs) - Interface - Controllers 1261641-TUSB8041IPAPQ1
Win Source Part Number: 1261641-TUSB8041IPAP Q1 Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 160 Protocol: USB Function: Hub Controller Interface: USB, GPIO, I2C, SMBus Standards: USB 3.0 Voltage - Supply: 1.1V, 3.3V Package / Case: 64-PowerTQFP Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTUSB8041IPAPQ1 ,2156-TUSB8041IPAPQ1 Base Product Number: TUSB8041

Win Source Part Number: 1261641-TUSB8041IPAPQ1
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 160
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Voltage - Supply: 1.1V, 3.3V
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTUSB8041IPAPQ1,2156-TUSB8041IPAPQ1
Base Product Number: TUSB8041

Buy Now Datasheet
Controllers - TUSB8041IPAPQ1-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers TUSB8041IPAPQ1
IC HUB CONTROLLER USB 64HTQFP

IC HUB CONTROLLER USB 64HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB8041IPAPQ1
USB Interface IC TUSB8041IPAPQ1
USB Interface IC 4-Port USB 3.0 Hub

USB Interface IC 4-Port USB 3.0 Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB8041IPAPQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB8041IPAPQ1
Integrated Circuits (ICs) - Interface - Controllers TUSB8041IPAPQ1
IC HUB CONTROLLER USB 64HTQFP

IC HUB CONTROLLER USB 64HTQFP

Supplier's Site
Controllers - TUSB8041IPAPQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB8041IPAPQ1
Controllers TUSB8041IPAPQ1
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB8041IPAPQ1 1261641-TUSB8041IPAPQ1 TUSB8041IPAPQ1-ND TUSB8041IPAPQ1 TUSB8041IPAPQ1 TUSB8041IPAPQ1 TUSB8041IPAPQ1
Product Name TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology USB USB; I2C; SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; USB USB; I2C; SMBus; USB, GPIO, I²C, SMBus
Device Type TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 994420-CD4067BNSRE4 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN54LS240 Octal Buffers And Line Drivers With 3-State Outputs - 7801201RA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
8-bit Interface Transceiver IC - 704-74BCT245PC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details