USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Win Source Part Number: 984871-TUSB8042ARGCR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,000
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Current - Supply: 650mA
Standards: USB 1.1, USB 2.0, USB 3.1
Voltage - Supply: 0.99V ~ 1.26V, 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB8042ARGCRTR,
Base Product Number: TUSB8042
USB Interface IC Four-port USB 3.2 x1 gen1 hub 64-VQFN 0 to 70
IC INTERFACE MISC
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-TUSB8042ARGCRDKR-ND | 984871-TUSB8042ARGCR | TUSB8042ARGCR | TUSB8042ARGCR | TUSB8042ARGCR | TUSB8042ARGCR | TUSB8042ARGCR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; I2C; SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | Other; 0.99V ~ 1.26V~ 3V ~ 3.6V | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |