Manufacturer: Texas Instruments
Win Source Part Number: 213606-TWL6041BYFFT
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C
Number of ADCs / DACs: 2 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-DSBGA (3.8x3.8)
Analog Supply Voltage: 2.1V
Digital Supply Voltage: 1.8V
Alternative Parts (Cross-Reference): TWL6041BYFFR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Audio Interface I²C 81-DSBGA (3.8x3.8)
Audio Interface I²C 81-DSBGA (3.8x3.8)
Audio Interface I²C 81-DSBGA (3.8x3.8)
8-Channel High Quality Low-Power Audio Codec For Portable Applications 81-DSBGA -40 to 85 Product overview: TWL6041BYFFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6041BYFFT can be used for catalog matching and distributor lookup.
Audio Interface I²C 81-DSBGA (3.8x3.8)
IC AUDIO CODEC 8CH LP 81DSBGA
Interface - CODECs 8Ch High Quality Low Power Audio Codec
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213606-TWL6041BYFFT | 296-TWL6041BYFFTCT-ND | 716-TWL6041BYFFT | TWL6041BYFFT | TWL6041BYFFT | TWL6041BYFFT |
| Product Name | Interface - Interface - CODECs - TWL6041BYFFT | CODECS | Low-Power Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 81-DSBGA (3.8x3.8) | 81-UFBGA, DSBGA | BGA; 81-UFBGA, DSBGA | DSBGA-81 | ||
| Technology | I2C | I²C |