Manufacturer: Texas Instruments
Win Source Part Number: 937878-TUSB1046A-DCI
Operating Temperature Range: 0°C ~ 70°C
Features: USB Switch IC Channel 40-WQFN (6x4)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB1046
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47554-2, 296-47554-6, 296-47554-1, -TUSB1046A
USB-C DP ALT Mode 10Gbps Redriver | 40-WQFN | 3.3V Product overview: TUSB1046A-DCIRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1046A-DCIRNQ
USB Interface IC USB Type-CG DP ALT Mode 10 Gbps Linear Redriver Crosspoint Switch 40-WQFN 0 to 70
10GBPS TYPEC DP ALT MODE REDRIVE
10GBPS TYPEC DP ALT MODE REDRIVE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937878-TUSB1046A-DCIRNQT | 756-TUSB1046A-DCIRNQT | TUSB1046A-DCIRNQT | TUSB1046A-DCIRNQT | TUSB1046A-DCIRNQT |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TUSB1046A-DCIRNQT | 3.3V Interface Transceiver IC | USB Interface IC | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 40-WQFN (6x4) | WQFN-40 | 40-WFQFN Exposed Pad | ||
| Device Type | Transceiver | ReDriver | Sensor Interface; Buffer |