Texas Instruments High-Performance Analog Interface - Interface - Specialized - TUSB212RWBT TUSB212RWBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 901537-TUSB212RWBT Features: Signal Processing Interface 12-X2QFN (1.6x1.6) Package: Reel - TR Package: 12-XFQFN Mounting: Surface Mount Family Name: TUSB212 Categories: Integrated Circuits (ICs) Case / Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47405-2, 296-47405-1, 296-47405-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901537-TUSB212RWBT Features: Signal Processing Interface 12-X2QFN (1.6x1.6) Package: Reel - TR Package: 12-XFQFN Mounting: Surface Mount Family Name: TUSB212 Categories: Integrated Circuits (ICs) Case / Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47405-2, 296-47405-1, 296-47405-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TUSB212RWBT - 901537-TUSB212RWBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TUSB212RWBT
901537-TUSB212RWBT
Interface - Interface - Specialized - TUSB212RWBT 901537-TUSB212RWBT
Manufacturer: Texas Instruments Win Source Part Number: 901537-TUSB212RWBT Features: Signal Processing Interface 12-X2QFN (1.6x1.6) Package: Reel - TR Package: 12-XFQFN Mounting: Surface Mount Family Name: TUSB212 Categories: Integrated Circuits (ICs) Case / Package: 12-X2QFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47405-2, 296-47405-1, 296-47405-6

Manufacturer: Texas Instruments
Win Source Part Number: 901537-TUSB212RWBT
Features: Signal Processing Interface 12-X2QFN (1.6x1.6)
Package: Reel - TR
Package: 12-XFQFN
Mounting: Surface Mount
Family Name: TUSB212
Categories: Integrated Circuits (ICs)
Case / Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47405-2, 296-47405-1, 296-47405-6

Buy Now Datasheet
Specialized - TUSB212RWBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TUSB212RWBT
Specialized TUSB212RWBT
Signal Processing Interface 12-X2QFN (1.6x1.6)

Signal Processing Interface 12-X2QFN (1.6x1.6)

Buy Now
Interface - Specialized - TUSB212RWBT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TUSB212RWBT
Interface - Specialized TUSB212RWBT
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TUSB212RWBT
Integrated Circuits (ICs) - Interface - Specialized TUSB212RWBT
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB212RWBT
USB Interface IC TUSB212RWBT
USB Interface IC USB 2.0 High Speed Signal Conditioner 12-X2QFN 0 to 70

USB Interface IC USB 2.0 High Speed Signal Conditioner 12-X2QFN 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 901537-TUSB212RWBT TUSB212RWBT TUSB212RWBT TUSB212RWBT TUSB212RWBT
Product Name Interface - Interface - Specialized - TUSB212RWBT Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized USB Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 12-X2QFN (1.6x1.6) 12-XFQFN 12-XFQFN X2QFN-12
Technology USB; USB USB; USB
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD80066KRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details