USB 2.0-eUSB2 dual repeater 25-DSBGA 0 to 70 Product overview: TUSB2E22YCGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB2E22YCGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1014437-TUSB2E22YCGR
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Channels: 2
Voltage - Supply: 3V ~ 3.6V
Package / Case: 25-XFBGA, DSBGA
Supplier Device Package: 25-DSBGA (2x2)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB2E22YCGRTR
Base Product Number: TUSB2E22
TUSB2E22YCGR
ReDriver 2 Channel 25-DSBGA (2x2)
TUSB2E22YCGR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB2E22YCGR | 1014437-TUSB2E22YCGR | TUSB2E22YCGR | TUSB2E22YCGR | TUSB2E22YCGR |
| Product Name | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer | Sensor Interface; Buffer | Buffer | ReDriver |