Manufacturer: Texas Instruments
Win Source Part Number: 213590-TVP5147PFPR
Packaging: Reel - TR
Type: Video Decoder
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM 80-HTQFP 0 to 70 Product overview: TVP5147PFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5147PFPR can be used for catalog matching and distributor lookup.
IC VIDEO DECODER 10BIT 80TQFP
IC VIDEO DECODER 10BIT 80TQFP
Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213590-TVP5147PFPR | 709-TVP5147PFPR | TVP5147PFPR | TVP5147PFPR | TVP5147PFPR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TVP5147PFPR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | QFP; TQFP; 80-HTQFP (12x12) | HTQFP | 80-TQFP Exposed Pad | QFP; 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad |