Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5160PNP TVP5160PNP

Description
Manufacturer: Texas Instruments Win Source Part Number: 086667-TVP5160PNP Packaging: Tray Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 086667-TVP5160PNP Packaging: Tray Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5160PNP - 086667-TVP5160PNP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5160PNP
086667-TVP5160PNP
Interface - Interface - Encoders, Decoders, Converters - TVP5160PNP 086667-TVP5160PNP
Manufacturer: Texas Instruments Win Source Part Number: 086667-TVP5160PNP Packaging: Tray Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 086667-TVP5160PNP
Packaging: Tray
Type: Video Decoder
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Analog Supply Voltage: 1.65 V to 1.95 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5160PNP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5160PNP
Encoders, Decoders, Converters TVP5160PNP
IC DGTL VIDEO DECODER 128-HTQFP

IC DGTL VIDEO DECODER 128-HTQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5160PNP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5160PNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5160PNP
IC DGTL VIDEO DECODER 128-HTQFP

IC DGTL VIDEO DECODER 128-HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5160PNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5160PNP
Encoders, Decoders, Converters TVP5160PNP
Video Decoder IC LCD TV/Monitor 128-HTQFP (14x14)

Video Decoder IC LCD TV/Monitor 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 086667-TVP5160PNP TVP5160PNP TVP5160PNP TVP5160PNP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5160PNP Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 128-HTQFP (14x14) QFP; 128-TQFP Exposed Pad 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2438-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details