5-port Hub with Integrated Bridge to Two Serial Ports 100-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 213585-TUSB5052PZ
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: TUSB5052
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-LQFP (14x14)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 45mA
Alternative Parts (Cross-Reference): TUSB5052; TUSB3410VF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 100-LQFP (14x14)
IC USB HUB CNTRL 5-PORT 100LQFP
IC USB HUB CNTRL 5-PORT 100LQFP
USB Hub Controller USB 2.0 USB Interface 100-LQFP (14x14)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB5052PZ | 213585-TUSB5052PZ | 296-12525-ND | TUSB5052PZ | TUSB5052PZ | TUSB5052PZ |
| Product Name | TUSB5052 5-port Hub with Integrated Bridge to Two Serial Ports | Interface - Interface - Controllers - TUSB5052PZ | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | TUSB5052 5-port Hub with Integrated Bridge to Two Serial Ports | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |