Texas Instruments TUSB2136 Universal Serial Bus Compound Hub With General-Purpose 8052 MCU TUSB2136PM

Description
Universal Serial Bus Compound Hub With General-Purpose 8052 MCU 64-LQFP 0 to 70
Request a Quote Datasheet
Description
Universal Serial Bus Compound Hub With General-Purpose 8052 MCU 64-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB2136 Universal Serial Bus Compound Hub With General-Purpose 8052 MCU - TUSB2136PM - Texas Instruments
Dallas, TX, United States
TUSB2136 Universal Serial Bus Compound Hub With General-Purpose 8052 MCU
TUSB2136PM
TUSB2136 Universal Serial Bus Compound Hub With General-Purpose 8052 MCU TUSB2136PM
Universal Serial Bus Compound Hub With General-Purpose 8052 MCU 64-LQFP 0 to 70

Universal Serial Bus Compound Hub With General-Purpose 8052 MCU 64-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2136PM - 1114868-TUSB2136PM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2136PM
1114868-TUSB2136PM
Interface - Interface - Controllers - TUSB2136PM 1114868-TUSB2136PM
Manufacturer: Texas Instruments Win Source Part Number: 1114868-TUSB2136PM Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: TUSB2136 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 25mA Alternative Parts (Cross-Reference): TUSB2046BIRHB; TUSB2046BIRHBTTUSB20 46BIRHBTG4; ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114868-TUSB2136PM
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: TUSB2136
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 25mA
Alternative Parts (Cross-Reference): TUSB2046BIRHB; TUSB2046BIRHBTTUSB2046BIRHBTG4; ;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-11090-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-11090-ND
Controllers 296-11090-ND
USB Hub Controller USB 2.0 USB Interface 64-LQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB2136PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2136PM
Integrated Circuits (ICs) - Interface - Controllers TUSB2136PM
IC USB HUB I/O CONTROL 64-LQFP

IC USB HUB I/O CONTROL 64-LQFP

Supplier's Site
Controllers - TUSB2136PM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2136PM
Controllers TUSB2136PM
USB Hub Controller USB 2.0 USB Interface 64-LQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB2136PM 1114868-TUSB2136PM 296-11090-ND TUSB2136PM TUSB2136PM
Product Name TUSB2136 Universal Serial Bus Compound Hub With General-Purpose 8052 MCU Interface - Interface - Controllers - TUSB2136PM Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology USB USB USB; USB USB; USB
Device Type TUSB2136 Universal Serial Bus Compound Hub With General-Purpose 8052 MCU Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry - CF4320HZKFR - Texas Instruments
Specs
Device Type CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIPWRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers