Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TUSB1146RNQR

Description
Win Source Part Number: 1101613-TUSB1146RNQR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 10Ohm Voltage - Supply, Single (V+): 3V ~ 3.6V Voltage - Supply, Dual (V±): 3V ~ 3.6V Number of Channels: 4 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TUSB1146RNQRTR Base Product Number: TUSB1146
Request a Quote Datasheet
Description
Win Source Part Number: 1101613-TUSB1146RNQR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 10Ohm Voltage - Supply, Single (V+): 3V ~ 3.6V Voltage - Supply, Dual (V±): 3V ~ 3.6V Number of Channels: 4 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TUSB1146RNQRTR Base Product Number: TUSB1146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1101613-TUSB1146RNQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1101613-TUSB1146RNQR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1101613-TUSB1146RNQR
Win Source Part Number: 1101613-TUSB1146RNQR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 10Ohm Voltage - Supply, Single (V+): 3V ~ 3.6V Voltage - Supply, Dual (V±): 3V ~ 3.6V Number of Channels: 4 Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TUSB1146RNQRTR Base Product Number: TUSB1146

Win Source Part Number: 1101613-TUSB1146RNQR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 10Ohm
Voltage - Supply, Single (V+): 3V ~ 3.6V
Voltage - Supply, Dual (V±): 3V ~ 3.6V
Number of Channels: 4
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB1146RNQRTR
Base Product Number: TUSB1146

Buy Now
Interface Transceiver IC - 756-TUSB1146RNQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-TUSB1146RNQR
Interface Transceiver IC 756-TUSB1146RNQR
TYPE-C USB 3.2 ALT-MODE REDRIVER Product overview: TUSB1146RNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1146RNQR can be used for catalog matching and distributor lookup.

TYPE-C USB 3.2 ALT-MODE REDRIVER Product overview: TUSB1146RNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1146RNQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB1146RNQR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB1146RNQR
TYPE-C USB 3.2 ALT-MODE REDRIVER

TYPE-C USB 3.2 ALT-MODE REDRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1101613-TUSB1146RNQR 756-TUSB1146RNQR TUSB1146RNQR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface Transceiver Sensor Interface; Buffer
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Features RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Buffers - 1697477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Specialized - 34P3216A-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers