Texas Instruments High-Performance Analog Sensor and Detector Interfaces TUSS4440TRTJR

Description
ULTRASONIC SENSOR I/F FOR PARK A
Request a Quote Datasheet
Description
ULTRASONIC SENSOR I/F FOR PARK A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-TUSS4440TRTJRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TUSS4440TRTJRTR-ND
Sensor and Detector Interfaces 296-TUSS4440TRTJRTR-ND
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now Datasheet
Sensor and Detector Interfaces - 296-TUSS4440TRTJRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TUSS4440TRTJRCT-ND
Sensor and Detector Interfaces 296-TUSS4440TRTJRCT-ND
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now Datasheet
Sensor and Detector Interfaces - 296-TUSS4440TRTJRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TUSS4440TRTJRDKR-ND
Sensor and Detector Interfaces 296-TUSS4440TRTJRDKR-ND
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now Datasheet
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) /Cut Tape (CT) Type: Sensor Interface Operating Temperature: -25°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: TUSS4440

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package: Tape & Reel (TR) /Cut Tape (CT)
Type: Sensor Interface
Operating Temperature: -25°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Base Product Number: TUSS4440

Buy Now Datasheet
QFN Interface Transceiver IC - 752-TUSS4440TRTJR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
752-TUSS4440TRTJR
QFN Interface Transceiver IC 752-TUSS4440TRTJR
Transformer drive ultrasonic sensor IC with logarithmic amplifier 20-QFN -25 to 105 Product overview: TUSS4440TRTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4440TRTJR can be used for catalog matching and distributor lookup.

Transformer drive ultrasonic sensor IC with logarithmic amplifier 20-QFN -25 to 105 Product overview: TUSS4440TRTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4440TRTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - TUSS4440TRTJR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TUSS4440TRTJR
Interface - Sensor and Detector Interfaces TUSS4440TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Supplier's Site Datasheet
Sensor and Detector Interfaces - TUSS4440TRTJR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TUSS4440TRTJR
Sensor and Detector Interfaces TUSS4440TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TUSS4440TRTJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TUSS4440TRTJR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TUSS4440TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Supplier's Site
Sensor and Detector Interfaces - TUSS4440TRTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TUSS4440TRTJR
Sensor and Detector Interfaces TUSS4440TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TUSS4440TRTJRTR-ND 752-TUSS4440TRTJR TUSS4440TRTJR TUSS4440TRTJR TUSS4440TRTJR TUSS4440TRTJR
Product Name Sensor and Detector Interfaces Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces QFN Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Transceiver Sensor Interface Sensor Interface; Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers