3.3-V Dual Channel USB3.1 GEN 1 Re-Driver, Equalizer 24-VQFN 0 to 70 Product overview: TUSB522PRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB522PRGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 808881-TUSB522PRGER
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB
Input: Differential
Output: Differential
Current - Supply: 98mA
Number of Channels: 2
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-VFQFN Exposed Pad
Data Rate (Maximum): 5Gbps
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
IC REDRIVER DUAL USB 3.1 24VQFN
IC REDRIVER DUAL USB 3.1 24VQFN
USB Interface IC 3.3-V Dual Channel USB3.1 GEN 1 Re-Driver, Equalizer 24-VQFN 0 to 70
2 5Gbps QFN-24-EP(4x4) USB ICs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB522PRGER | 808881-TUSB522PRGER | TUSB522PRGER | TUSB522PRGER | TUSB522PRGER | TUSB522PRGER | TUSB522PRGER |
| Product Name | Dual VQFN Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB522PRGER | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | UART | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V~3.6V | ||
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |