7-Port USB Hub W/Optional Serial EEPROM Interface 48-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081827-TUSB2077APT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7)
IC HUB CONTROLLER USB 48LQFP
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7)
IC HUB CONTROLLER USB 48LQFP
USB Interface IC 7-Port Hub W/Opt Ser EEPROM Ifc
HUB, UNI SERIAL BUS, 7 PORT, 48LQFP; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:48Pins; Data Rate:12Mbps; No. of Ports:7 Port; RoHS Compliant: Yes
IC HUB CONTROLLER USB 48LQFP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2077APT | 081827-TUSB2077APT | 296-11089-ND | TUSB2077APT | TUSB2077APT | TUSB2077APT | TUSB2077APT | 28AH6278 | TUSB2077APT |
| Product Name | TUSB2077A 7-Port USB Hub W/Optional Serial EEPROM Interface | Interface - Interface - Controllers - TUSB2077APT | Controllers | Interface - Controllers | Controllers | Controllers | USB Interface IC | Hub, Uni Serial Bus, 7 Port, 48Lqfp; Usb Ic Type Texas Instruments | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB | ||
| Device Type | TUSB2077A 7-Port USB Hub W/Optional Serial EEPROM Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |