4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 090370-TUSB2046BVF
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): TUSB2046BVFR; TUSB2046BIVFRG4; TUSB2046BIVFR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Texas Instruments TUSB2046BVF
Texas Instruments TUSB2046BVF
Texas Instruments TUSB2046BVF
IC HUB CONTROLLER USB 32LQFP
IC, USB HUB, 4 PORT, 32LQFP; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
USB Interface IC 4-Port USB Hub
IC HUB CONTROLLER USB 32LQFP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2046BVF | 090370-TUSB2046BVF | 296-11088-ND | 5458426P | 1218938 | TUSB2046BVF | 33AH5421 | TUSB2046BVF | TUSB2046BVF | TUSB2046BVF |
| Product Name | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Interface - Interface - Controllers - TUSB2046BVF | Controllers | USB Interface ICs | USB Interface ICs | Integrated Circuits (ICs) - Interface - Controllers | Ic, Usb Hub, 4 Port, 32Lqfp; Usb Ic Type Texas Instruments | Controllers | USB Interface IC | Controllers |
| Technology | USB | USB | USB | USB | USB; USB | USB | USB; USB | USB; USB | ||
| Device Type | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Line / Bus Controller | Transceiver; Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | |||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |