Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5150APBS TVP5150APBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 035449-TVP5150APBS Packaging: Tray Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035449-TVP5150APBS Packaging: Tray Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5150APBS - 035449-TVP5150APBS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5150APBS
035449-TVP5150APBS
Interface - Interface - Encoders, Decoders, Converters - TVP5150APBS 035449-TVP5150APBS
Manufacturer: Texas Instruments Win Source Part Number: 035449-TVP5150APBS Packaging: Tray Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035449-TVP5150APBS
Packaging: Tray
Type: Video Decoder
Applications: Cell Phones, PDA, Players
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 1.8V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5150APBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5150APBS
Encoders, Decoders, Converters TVP5150APBS
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5150APBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5150APBS
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5150APBS
IC NTSC/PAL/SECAM DECODER 32TQFP

IC NTSC/PAL/SECAM DECODER 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035449-TVP5150APBS TVP5150APBS TVP5150APBS
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5150APBS Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; TQFP; 32-TQFP (5x5) QFP; TQFP; 32-TQFP 32-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details