Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5154PNPR TVP5154PNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275044-TVP5154PNPR Packaging: Reel - TR Type: Video Decoder Package: 128-TQFP Exposed Pad Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5154 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-HTQFP (14x14) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275044-TVP5154PNPR Packaging: Reel - TR Type: Video Decoder Package: 128-TQFP Exposed Pad Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5154 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-HTQFP (14x14) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5154PNPR - 1275044-TVP5154PNPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5154PNPR
1275044-TVP5154PNPR
Interface - Interface - Encoders, Decoders, Converters - TVP5154PNPR 1275044-TVP5154PNPR
Manufacturer: Texas Instruments Win Source Part Number: 1275044-TVP5154PNPR Packaging: Reel - TR Type: Video Decoder Package: 128-TQFP Exposed Pad Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5154 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-HTQFP (14x14) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275044-TVP5154PNPR
Packaging: Reel - TR
Type: Video Decoder
Package: 128-TQFP Exposed Pad
Applications: Security Systems
Mounting: SMD
Operating Supply Voltage: 1.8V
Voltage - Supply, Digital: 1.8V, 3.3V
Family Name: TVP5154
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-HTQFP (14x14)
Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad Interface Transceiver IC
709-TVP5154PNPR
Low-Power Quad Interface Transceiver IC 709-TVP5154PNPR
4 Channel Low Power PAL/NTSC/SECAM Video Decoder With Independent Scalers 128-HTQFP 0 to 70 Product overview: TVP5154PNPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5154PNPR can be used for catalog matching and distributor lookup.

4 Channel Low Power PAL/NTSC/SECAM Video Decoder With Independent Scalers 128-HTQFP 0 to 70 Product overview: TVP5154PNPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5154PNPR can be used for catalog matching and distributor lookup.

Supplier's Site
Encoders, Decoders, Converters - TVP5154PNPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5154PNPR
Encoders, Decoders, Converters TVP5154PNPR
Video Decoder IC Security Systems 128-HTQFP (14x14)

Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5154PNPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5154PNPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5154PNPR
IC VIDEO DECODER 8BIT 128TQFP

IC VIDEO DECODER 8BIT 128TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1275044-TVP5154PNPR 709-TVP5154PNPR TVP5154PNPR TVP5154PNPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5154PNPR Low-Power Quad Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Supply Voltage Other; 1.8V Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1352734-74LVC2G3157DPJ - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers