Texas Instruments High-Performance Analog Interface Transceiver IC TUSS4470TRTJR

Description
ULTRASONIC SENSOR I/F FOR PARK A Product overview: TUSS4470TRTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4470TRTJR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRASONIC SENSOR I/F FOR PARK A Product overview: TUSS4470TRTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4470TRTJR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-TUSS4470TRTJR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-TUSS4470TRTJR
Interface Transceiver IC 752-TUSS4470TRTJR
ULTRASONIC SENSOR I/F FOR PARK A Product overview: TUSS4470TRTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4470TRTJR can be used for catalog matching and distributor lookup.

ULTRASONIC SENSOR I/F FOR PARK A Product overview: TUSS4470TRTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4470TRTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-TUSS4470TRTJRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TUSS4470TRTJRTR-ND
Sensor and Detector Interfaces 296-TUSS4470TRTJRTR-ND
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now Datasheet
Sensor and Detector Interfaces - 296-TUSS4470TRTJRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TUSS4470TRTJRDKR-ND
Sensor and Detector Interfaces 296-TUSS4470TRTJRDKR-ND
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now Datasheet
Sensor and Detector Interfaces - 296-TUSS4470TRTJRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TUSS4470TRTJRCT-ND
Sensor and Detector Interfaces 296-TUSS4470TRTJRCT-ND
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now Datasheet
Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces Type: Sensor Interface Package: Tape & Reel (TR) Operating Temperature: -25°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: TUSS4470

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Type: Sensor Interface
Package: Tape & Reel (TR)
Operating Temperature: -25°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Base Product Number: TUSS4470

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - TUSS4470TRTJR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TUSS4470TRTJR
Interface - Sensor and Detector Interfaces TUSS4470TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Supplier's Site Datasheet
Sensor and Detector Interfaces - TUSS4470TRTJR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TUSS4470TRTJR
Sensor and Detector Interfaces TUSS4470TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TUSS4470TRTJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TUSS4470TRTJR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TUSS4470TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Supplier's Site
Sensor and Detector Interfaces - TUSS4470TRTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TUSS4470TRTJR
Sensor and Detector Interfaces TUSS4470TRTJR
ULTRASONIC SENSOR I/F FOR PARK A

ULTRASONIC SENSOR I/F FOR PARK A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TUSS4470TRTJR 296-TUSS4470TRTJRTR-ND TUSS4470TRTJR TUSS4470TRTJR TUSS4470TRTJR TUSS4470TRTJR
Product Name Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Sensor Interface; Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
Package Type TDFN; Tdfn
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details