Broadcom Inc. LED Indication - Discrete HLMP-SD11-MNT00

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-SD11-MNT00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-SD11-MNT00-ND
LED Indication - Discrete HLMP-SD11-MNT00-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-SD11-MNT00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 60 to 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
LED; 3.5X2.8MM YELLOW SMD LED, SMD LED,T&R - 70062770 - Allied Electronics, Inc.
Specs
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Luminous Intensity 15 milliCandela
View Details
2 suppliers