Broadcom Inc. 5mm Round Amber HLMP-EL1H-Y10DD

Description
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130° C enables high temperature operation in bright sunlight conditions. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130° C enables high temperature operation in bright sunlight conditions. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Amber - HLMP-EL1H-Y10DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Amber
HLMP-EL1H-Y10DD
5mm Round Amber HLMP-EL1H-Y10DD
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130° C enables high temperature operation in bright sunlight conditions. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130° C enables high temperature operation in bright sunlight conditions. The epoxy contains uv inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EL1H-Y10DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL1H-Y10DD-ND
LED Indication - Discrete HLMP-EL1H-Y10DD-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL1H-Y10DD HLMP-EL1H-Y10DD-ND
Product Name 5mm Round Amber LED Indication - Discrete
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 9300 to 21000 milliCandela 15150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-1492-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details