Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.
These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.
These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process.
There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
LED, Amber, 590 nm, 2.2 V, 50 mA, 1.125 cd RoHS Compliant: Yes
Standard LEDs - SMD Amber AlInGaPAmb
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMA-A401-U45M1 | 516-3229-1-ND | 58Y4885 | HSMA-A401-U45M1 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete | Led, Amber, 590 Nm, 2.2 V, 50 Ma, 1.125 Cd Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | PLCC-4 | 4-PLCC | ||
| LED Type | Amber | Amber | ||
| Peak Wavelength | 592 nm (5920 Å) | 592 nm (5920 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |