Broadcom Inc. T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K150 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K150
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K150
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometres. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site
LED Indication - Discrete - 516-1311-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1311-ND
LED Indication - Discrete 516-1311-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
LEDs - 826515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMPK150 20mA3mm

Red diffused LED,HLMPK150 20mA3mm

Supplier's Site
LEDs - 826515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMPK150 20mA3mm

Red diffused LED,HLMPK150 20mA3mm

Supplier's Site
LEDs - 1783101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMPK150 20mA3mm

Red diffused LED,HLMPK150 20mA3mm

Supplier's Site
Led, 3Mm, Red, 2Mcd, 637Nm; Led Color Broadcom - 39K9989 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 2Mcd, 637Nm; Led Color Broadcom
39K9989
Led, 3Mm, Red, 2Mcd, 637Nm; Led Color Broadcom 39K9989
LED, 3MM, RED, 2MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:2mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 2MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:2mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K150
Standard LEDs - Through Hole HLMP-K150
Standard LEDs - Through Hole Red Diffused 645nm 2mcd

Standard LEDs - Through Hole Red Diffused 645nm 2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K150 516-1311-ND 826515 826515P 39K9989 HLMP-K150
Product Name T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete LEDs LEDs Led, 3Mm, Red, 2Mcd, 637Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 Radial 3 x 4.7mm T-1 (3mm)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 637 nm (6370 Å) 660 nm (6600 Å) 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 2 milliCandela 2 milliCandela 2 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325DU(W) - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 40 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details