Broadcom Inc. Subminiature LED Lamps HLMP-Q105-P0031

Description
Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-Q105-P0031 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-Q105-P0031
Subminiature LED Lamps HLMP-Q105-P0031
Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-2461-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2461-6-ND
LED Indication - Discrete 516-2461-6-ND
Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2461-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2461-2-ND
LED Indication - Discrete 516-2461-2-ND
Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2461-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2461-1-ND
LED Indication - Discrete 516-2461-1-ND
Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-Q105-P0031
1180884-HLMP-Q105-P0031
LED Indication - Discrete - HLMP-Q105-P0031 1180884-HLMP-Q105-P0031
Manufacturer: Broadcom Limited Win Source Part Number: 1180884-HLMP-Q105-P0 031 Packaging: Reel Mounting Style: SMT, Bottom Entry Color: Red Configuration: Standard Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: Z-Bend Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Homepage: www.avagotech.com Manufacturer Package: 2-SMD, Z-Bend Height (Maximum): 2.92mm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: HLMP-Q105 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 2.09mm L x 2.21mm W Voltage - Forward (Vf): 1.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180884-HLMP-Q105-P0031
Packaging: Reel
Mounting Style: SMT, Bottom Entry
Color: Red
Configuration: Standard
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Current - Test: 20mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Categories: Optoelectronics
Supplier Device Package: Z-Bend
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 2-SMD, Z-Bend
Height (Maximum): 2.92mm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: HLMP-Q105
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.09mm L x 2.21mm W
Voltage - Forward (Vf): 1.8V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q105-P0031
Standard LEDs - SMD HLMP-Q105-P0031
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q105-P0031 516-2461-6-ND 1180884-HLMP-Q105-P0031 HLMP-Q105-P0031
Product Name Subminiature LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-Q105-P0031 Standard LEDs - SMD
LED Package: 1.65mm Dia. 2-SMD, Z-Bend
LED Type Red Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å) 637 nm (6370 Å)
Viewing Angle 28 degrees 28 degrees 28 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Super Nova 4 RGB LED Module - MD-EL-SN4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details
Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1 - 1061396-GW CSSRM2.CM-M3M5-XX57-1 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 120 degrees
Luminous Intensity 78500 milliCandela
View Details