Broadcom Inc. HLMP-QM00-N0000 Subminiature InGaN Green LED Lamps HLMP-QM00-S0000

Description
Flat Top Package The HLMP-QM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Datasheet
Description
Flat Top Package The HLMP-QM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLMP-QM00-N0000 Subminiature InGaN Green LED Lamps - HLMP-QM00-S0000 - Broadcom Inc.
San Jose, CA, USA
HLMP-QM00-N0000 Subminiature InGaN Green LED Lamps
HLMP-QM00-S0000
HLMP-QM00-N0000 Subminiature InGaN Green LED Lamps HLMP-QM00-S0000
Flat Top Package The HLMP-QM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Flat Top Package
The HLMP-QM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Supplier's Site
Led, Smd, Dome, Green; Led Colour Broadcom - 36AJ9491 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Dome, Green; Led Colour Broadcom
36AJ9491
Led, Smd, Dome, Green; Led Colour Broadcom 36AJ9491
LED, SMD, DOME, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:525nm; Luminous Intensity:690mcd; Viewing Angle:12°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

LED, SMD, DOME, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:525nm; Luminous Intensity:690mcd; Viewing Angle:12°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-QM00-S0000
Standard LEDs - Through Hole HLMP-QM00-S0000
Standard LEDs - Through Hole Poly Dome Green

Standard LEDs - Through Hole Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-QM00-S0000 36AJ9491 HLMP-QM00-S0000
Product Name HLMP-QM00-N0000 Subminiature InGaN Green LED Lamps Led, Smd, Dome, Green; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: 1.65mm Dia.
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 20 degrees 12 degrees
Optical Power Output 110 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Color Lighting - 516-ASM6-SLD2-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details