Broadcom Inc. Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-PH00

Description
Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting condi-tions.
Request a Quote Datasheet
Description
Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting condi-tions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlInGaP Red LED Lamps - HLMT-PH00 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlInGaP Red LED Lamps
HLMT-PH00
Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-PH00
Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting condi-tions.

Flat Top Package
The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting condi-tions.

Supplier's Site
LED Indication - Discrete - 516-2813-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2813-ND
LED Indication - Discrete 516-2813-ND
Red 615nm LED Indication - Discrete 2V Axial, Flat Leads

Red 615nm LED Indication - Discrete 2V Axial, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-PH00
Standard LEDs - SMD HLMT-PH00
Standard LEDs - SMD Poly FTop RedOrg

Standard LEDs - SMD Poly FTop RedOrg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-PH00 516-2813-ND HLMT-PH00
Product Name Subminiature High Performance TS AlInGaP Red LED Lamps LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65mm Axial, Flat Leads
LED Type Red; Orange; Multi-Colored Red
Peak Wavelength 615 nm (6150 Å) 621 nm (6210 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers