Broadcom Inc. High Brightness 4mm Oval Blue LED with 60° x 110° Viewing Angle HLMP-LB3W-STPDD

Description
The Avago HLMP-LB3W-STPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet
Description
The Avago HLMP-LB3W-STPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Blue LED with 60° x 110° Viewing Angle - HLMP-LB3W-STPDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Blue LED with 60° x 110° Viewing Angle
HLMP-LB3W-STPDD
High Brightness 4mm Oval Blue LED with 60° x 110° Viewing Angle HLMP-LB3W-STPDD
The Avago HLMP-LB3W-STPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LB3W-STPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-LB3W-STPDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LB3W-STPDD-ND
LED Indication - Discrete HLMP-LB3W-STPDD-ND
Blue 468nm LED Indication - Discrete 3.1V Radial

Blue 468nm LED Indication - Discrete 3.1V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LB3W-STPDD HLMP-LB3W-STPDD-ND
Product Name High Brightness 4mm Oval Blue LED with 60° x 110° Viewing Angle LED Indication - Discrete
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 60 to 110 degrees 110 degrees
Luminous Intensity 660 to 960 milliCandela 750 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details