Broadcom Inc. LED Indication - Discrete - HLMT-QL00-T0011 HLMT-QL00-T0011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 016994-HLMT-QL00-T00 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Lens Style/Size: Round with Domed Top, 1.91mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Dome Lens Type Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 016994-HLMT-QL00-T00 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Lens Style/Size: Round with Domed Top, 1.91mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Dome Lens Type Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMT-QL00-T0011
016994-HLMT-QL00-T0011
LED Indication - Discrete - HLMT-QL00-T0011 016994-HLMT-QL00-T0011
Manufacturer: Broadcom Limited Win Source Part Number: 016994-HLMT-QL00-T00 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Lens Style/Size: Round with Domed Top, 1.91mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Dome Lens Type Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 016994-HLMT-QL00-T0011
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Lens Style/Size: Round with Domed Top, 1.91mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Dome Lens Type
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0011TR-ND
LED Indication - Discrete 516-HLMT-QL00-T0011TR-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0011DKR-ND
LED Indication - Discrete 516-HLMT-QL00-T0011DKR-ND
LED AMBER CLR DOME LENS TYPE SMD

LED AMBER CLR DOME LENS TYPE SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0011CT-ND
LED Indication - Discrete 516-HLMT-QL00-T0011CT-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-QL00-T0011
Standard LEDs - SMD HLMT-QL00-T0011
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 016994-HLMT-QL00-T0011 516-HLMT-QL00-T0011TR-ND HLMT-QL00-T0011
Product Name LED Indication - Discrete - HLMT-QL00-T0011 LED Indication - Discrete Standard LEDs - SMD
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 15 degrees 15 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details