Broadcom Inc. LED Indication - Discrete HSMA-C150

Description
Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMA-C150TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C150TR-ND
LED Indication - Discrete 516-HSMA-C150TR-ND
Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C150DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C150DKR-ND
LED Indication - Discrete 516-HSMA-C150DKR-ND
Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C150CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C150CT-ND
LED Indication - Discrete 516-HSMA-C150CT-ND
Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Amber 592nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-C150
125953-HSMA-C150
LED Indication - Discrete - HSMA-C150 125953-HSMA-C150
Manufacturer: Broadcom Limited Win Source Part Number: 125953-HSMA-C150 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 1.10mm Family Name: HSMA-C150 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LA L896-Q1R2-1-Z; LA L896-Q1R2-1; LA L89B-S1T2-24-Z; LA L896-Q1R2-1-0-20-R18 ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan, China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 125953-HSMA-C150
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 1.10mm
Family Name: HSMA-C150
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LA L896-Q1R2-1-Z; LA L896-Q1R2-1; LA L89B-S1T2-24-Z; LA L896-Q1R2-1-0-20-R18;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan, China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C150
Standard LEDs - SMD HSMA-C150
Standard LEDs - SMD AllnGap Amber

Standard LEDs - SMD AllnGap Amber

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMA-C150TR-ND 125953-HSMA-C150 HSMA-C150
Product Name LED Indication - Discrete LED Indication - Discrete - HSMA-C150 Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å)
Viewing Angle 170 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Mini-mold Chip LED - SML-E12DW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 606 nm (6065 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details