Broadcom Inc. LED Indication - Discrete HLMP-HL31-RU000

Description
Amber 592nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-HL31-RU000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HL31-RU000-ND
LED Indication - Discrete HLMP-HL31-RU000-ND
Amber 592nm LED Indication - Discrete 2.1V Radial

Amber 592nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-HL31-RU000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA1608QBS/D-10MAVTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details