Broadcom Inc. Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q102

Description
Dome Packages The HLMP-Q102 Series dome lamps, for use as indicators, use a tinted, diffused lens to provide a wide viewing angle with high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q102 Series dome lamps, for use as indicators, use a tinted, diffused lens to provide a wide viewing angle with high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlGaAs Red LED Lamps - HLMP-Q102 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlGaAs Red LED Lamps
HLMP-Q102
Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q102
Dome Packages The HLMP-Q102 Series dome lamps, for use as indicators, use a tinted, diffused lens to provide a wide viewing angle with high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Dome Packages
The HLMP-Q102 Series dome lamps, for use as indicators, use a tinted, diffused lens to provide a wide viewing angle with high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Supplier's Site
LED Indication - Discrete - 516-HLMP-Q102-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q102-ND
LED Indication - Discrete 516-HLMP-Q102-ND
Red 644nm LED Indication - Discrete 1.9V Axial, Flat Leads

Red 644nm LED Indication - Discrete 1.9V Axial, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q102
Standard LEDs - SMD HLMP-Q102
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q102 516-HLMP-Q102-ND HLMP-Q102
Product Name Subminiature High Performance TS AlGaAs Red LED Lamps LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65mm Dia. Axial, Flat Leads
Peak Wavelength 654 nm (6540 Å) 654 nm (6540 Å)
Viewing Angle 35 degrees 35 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLI-430DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details