Broadcom Inc. LED Indication - Discrete - HLMP-EL18-VY000 HLMP-EL18-VY000

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920301-HLMP-EL18-VY0 00 Features: Amber 592nm LED Indication - Discrete 2.3V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-EL18 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920301-HLMP-EL18-VY0 00 Features: Amber 592nm LED Indication - Discrete 2.3V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-EL18 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL18-VY000 - 920301-HLMP-EL18-VY000 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EL18-VY000
920301-HLMP-EL18-VY000
LED Indication - Discrete - HLMP-EL18-VY000 920301-HLMP-EL18-VY000
Manufacturer: Broadcom Limited Win Source Part Number: 920301-HLMP-EL18-VY0 00 Features: Amber 592nm LED Indication - Discrete 2.3V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-EL18 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920301-HLMP-EL18-VY000
Features: Amber 592nm LED Indication - Discrete 2.3V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-EL18
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - HLMP-EL18-VY000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL18-VY000-ND
LED Indication - Discrete HLMP-EL18-VY000-ND
Amber 592nm LED Indication - Discrete 2.3V Radial

Amber 592nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 920301-HLMP-EL18-VY000 HLMP-EL18-VY000-ND
Product Name LED Indication - Discrete - HLMP-EL18-VY000 LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details