Broadcom Inc. LED Indication - Discrete HSMA-A100-Q3YJ1

Description
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMA-A100-Q3YJ1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-A100-Q3YJ1-ND
LED Indication - Discrete HSMA-A100-Q3YJ1-ND
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HSMA-A100-Q3YJ1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers