Broadcom Inc. SMT LED Surface Mount LED Indicator HSMA-A431-Z50M1

Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet
Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT LED Surface Mount LED Indicator - HSMA-A431-Z50M1 - Broadcom Inc.
San Jose, CA, USA
SMT LED Surface Mount LED Indicator
HSMA-A431-Z50M1
SMT LED Surface Mount LED Indicator HSMA-A431-Z50M1
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

Supplier's Site
LED Indication - Discrete - 516-HSMA-A431-Z50M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Z50M1CT-ND
LED Indication - Discrete 516-HSMA-A431-Z50M1CT-ND
LED AMBER CLEAR 4PLCC SMD

LED AMBER CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A431-Z50M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Z50M1DKR-ND
LED Indication - Discrete 516-HSMA-A431-Z50M1DKR-ND
LED AMBER CLEAR 4PLCC SMD

LED AMBER CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A431-Z50M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Z50M1TR-ND
LED Indication - Discrete 516-HSMA-A431-Z50M1TR-ND
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-A431-Z50M1
Standard LEDs - SMD HSMA-A431-Z50M1
Standard LEDs - SMD AlInGaP Amber

Standard LEDs - SMD AlInGaP Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-A431-Z50M1 516-HSMA-A431-Z50M1CT-ND HSMA-A431-Z50M1
Product Name SMT LED Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å)
Forward Current 70 to 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7E2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details