Broadcom Inc. LED Indication - Discrete HLMP-EL2B-YZKDD

Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL2B-YZKDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL2B-YZKDD-ND
LED Indication - Discrete HLMP-EL2B-YZKDD-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom - 36AJ9484 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom
36AJ9484
Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom 36AJ9484
LED, 5MM, ALLNGAP, AMBER, 23DEG; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:12cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

LED, 5MM, ALLNGAP, AMBER, 23DEG; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:12cd; Viewing Angle:23°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL2B-YZKDD-ND 36AJ9484
Product Name LED Indication - Discrete Led, 5Mm, Allngap, Amber, 23Deg; Led Colour Broadcom
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 12650 milliCandela 12000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 289-1226-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details