Broadcom Inc. LED Indication - Discrete HLMP-EL10-13K00

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-EL10-13K00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL10-13K00-ND
LED Indication - Discrete 516-HLMP-EL10-13K00-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Led, 5Mm, Alingap, Amber, 8Deg; Led Colour Broadcom - 36AJ9481 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, Amber, 8Deg; Led Colour Broadcom
36AJ9481
Led, 5Mm, Alingap, Amber, 8Deg; Led Colour Broadcom 36AJ9481
LED, 5MM, ALINGAP, AMBER, 8DEG; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.02V; Wavelength Typ:590nm; Luminous Intensity:35cd; Viewing Angle:8°; Lens RoHS Compliant: Yes

LED, 5MM, ALINGAP, AMBER, 8DEG; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.02V; Wavelength Typ:590nm; Luminous Intensity:35cd; Viewing Angle:8°; Lens RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL10-13K00
Standard LEDs - Through Hole HLMP-EL10-13K00
Standard LEDs - Through Hole Amber, 590nm 8 Deg, 16000mcd

Standard LEDs - Through Hole Amber, 590nm 8 Deg, 16000mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-EL10-13K00-ND 36AJ9481 HLMP-EL10-13K00
Product Name LED Indication - Discrete Led, 5Mm, Alingap, Amber, 8Deg; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 8 degrees 8 degrees
Forward Voltage 2.02 volts 2.02 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 30 degrees
Optical Power Output 9 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1241851-SML-LX23SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
View Details
3 suppliers