Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 920312-HLMP-Q106-R00
Features: Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMP-Q106
Categories: Optoelectronics
Case / Package: Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HLMP-Q106-R0011T
Standard LEDs - SMD Poly Dome Red
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HLMP-Q106-R0011CT-ND | 920312-HLMP-Q106-R0011 | HLMP-Q106-R0011 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - HLMP-Q106-R0011 | Standard LEDs - SMD |
| LED Package: | 2-SMD, Gull Wing | ||
| LED Type | Red | ||
| Peak Wavelength | 654 nm (6540 Å) | ||
| Viewing Angle | 15 degrees |